KEMET Electronics Corporation Ceramic Capacitors C0603C683K5RECAUTO

Description
0.068µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.068µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-14766-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-14766-1-ND
Ceramic Capacitors 399-14766-1-ND
0.068µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.068µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-14766-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-14766-2-ND
Ceramic Capacitors 399-14766-2-ND
0.068µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.068µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-14766-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-14766-6-ND
Ceramic Capacitors 399-14766-6-ND
0.068µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.068µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Cap, 0.068Μf, 50V, 10%, X7R, 0603; Capacitance Kemet - 11AC2916 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.068Μf, 50V, 10%, X7R, 0603; Capacitance Kemet
11AC2916
Cap, 0.068Μf, 50V, 10%, X7R, 0603; Capacitance Kemet 11AC2916
CAP, 0.068µF, 50V, 10%, X7R, 0603; Capacitance:68000pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:ESD Rated Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.068µF, 50V, 10%, X7R, 0603; Capacitance:68000pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:ESD Rated Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
.068Uf 50.0V Rohs Compliant Kemet - 86AC1613 - Newark, An Avnet Company
Chicago, IL, United States
.068Uf 50.0V Rohs Compliant Kemet
86AC1613
.068Uf 50.0V Rohs Compliant Kemet 86AC1613
.068UF 50.0V ROHS COMPLIANT: YES

.068UF 50.0V ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - C0603C683K5RECAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C0603C683K5RECAUTO
Ceramic Capacitors C0603C683K5RECAUTO
CAP CER 0.068UF 50V X7R 0603

CAP CER 0.068UF 50V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-14766-1-ND 399-14766-6-ND 11AC2916 86AC1613 C0603C683K5RECAUTO
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 0.068Μf, 50V, 10%, X7R, 0603; Capacitance Kemet .068Uf 50.0V Rohs Compliant Kemet Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0680 microF 0.0680 microF 0.0680 microF 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100222GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
Ceramic Capacitors - M22G561J2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details