KEMET Electronics Corporation Ceramic Capacitors C0603C683J5RACAUTO

Description
0.068µF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.068µF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0603C683J5RACAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
0.068µF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.068µF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0603C683J5RACAUTODKR-ND - DigiKey
Thief River Falls, MN, United States
0.068µF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.068µF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0603C683J5RACAUTOCT-ND - DigiKey
Thief River Falls, MN, United States
0.068µF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.068µF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 68000Pf, 50V, Mlcc, 0603 Rohs Compliant Kemet - 67AH9283 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 68000Pf, 50V, Mlcc, 0603 Rohs Compliant Kemet
67AH9283
Cap, Aec-Q200, 68000Pf, 50V, Mlcc, 0603 Rohs Compliant Kemet 67AH9283
CAP, AEC-Q200, 68000PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 68000PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, Aec-Q200 C Series, 0.068 F, 5%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Kemet - 86T2606 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Aec-Q200 C Series, 0.068 F, 5%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Kemet
86T2606
Smd Multilayer Ceramic Capacitor, Aec-Q200 C Series, 0.068 F, 5%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Kemet 86T2606
SMD Multilayer Ceramic Capacitor, AEC-Q200 C Series, 0.068 F, 5%, X7R, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, AEC-Q200 C Series, 0.068 F, 5%, X7R, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - C0603C683J5RACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C0603C683J5RACAUTO
Ceramic Capacitors C0603C683J5RACAUTO
CAP CER 0.068UF 50V X7R 0603

CAP CER 0.068UF 50V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-C0603C683J5RACAUTOTR-ND 399-C0603C683J5RACAUTODKR-ND 67AH9283 86T2606 C0603C683J5RACAUTO
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 68000Pf, 50V, Mlcc, 0603 Rohs Compliant Kemet Smd Multilayer Ceramic Capacitor, Aec-Q200 C Series, 0.068 F, 5%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Kemet Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive; Bypass Automotive; Bypass Automotive; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0680 microF 0.0680 microF 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050523000181FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
Ceramic Capacitors - M39014/021326 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details