KEMET Electronics Corporation Ceramic Capacitors C0603C682M4JACAUTO

Description
6800pF ±20% 16V Ceramic Capacitor U2J 0603 (1608 Metric)
Request a Quote Datasheet
Description
6800pF ±20% 16V Ceramic Capacitor U2J 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C0603C682M4JACAUTO-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C0603C682M4JACAUTO-ND
Ceramic Capacitors C0603C682M4JACAUTO-ND
6800pF ±20% 16V Ceramic Capacitor U2J 0603 (1608 Metric)

6800pF ±20% 16V Ceramic Capacitor U2J 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - C0603C682M4JACAUTO - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C0603C682M4JACAUTO
Capacitors - Ceramic Capacitors C0603C682M4JACAUTO
CAP CER 6800PF 16V U2J 0603

CAP CER 6800PF 16V U2J 0603

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number C0603C682M4JACAUTO-ND C0603C682M4JACAUTO
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive Automotive; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers