KEMET Electronics Corporation Ceramic Capacitors C0603C682K3RECTU

Description
CAP CER 6800PF 25V X7R 0603
Request a Quote Datasheet
Description
CAP CER 6800PF 25V X7R 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0603C682K3RECTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C682K3RECTUCT-ND
Ceramic Capacitors 399-C0603C682K3RECTUCT-ND
CAP CER 6800PF 25V X7R 0603

CAP CER 6800PF 25V X7R 0603

Buy Now Datasheet
Ceramic Capacitors - 399-C0603C682K3RECTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C682K3RECTUTR-ND
Ceramic Capacitors 399-C0603C682K3RECTUTR-ND
6800pF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

6800pF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0603C682K3RECTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C682K3RECTUDKR-ND
Ceramic Capacitors 399-C0603C682K3RECTUDKR-ND
CAP CER 6800PF 25V X7R 0603

CAP CER 6800PF 25V X7R 0603

Buy Now Datasheet
6800Pf 25.0V Rohs Compliant Kemet - 86AC1605 - Newark, An Avnet Company
Chicago, IL, United States
6800Pf 25.0V Rohs Compliant Kemet
86AC1605
6800Pf 25.0V Rohs Compliant Kemet 86AC1605
6800PF 25.0V ROHS COMPLIANT: YES

6800PF 25.0V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-C0603C682K3RECTUCT-ND 399-C0603C682K3RECTUDKR-ND 86AC1605
Product Name Ceramic Capacitors Ceramic Capacitors 6800Pf 25.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100102JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C144U010AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details