KEMET Electronics Corporation Ceramic Capacitors C0603C682J5GECTU

Description
6800pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
6800pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0603C682J5GECTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C682J5GECTUTR-ND
Ceramic Capacitors 399-C0603C682J5GECTUTR-ND
6800pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

6800pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Cap, 6800Pf, 50V, Mlcc, 0603; Capacitance Kemet - 02AH1301 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 6800Pf, 50V, Mlcc, 0603; Capacitance Kemet
02AH1301
Cap, 6800Pf, 50V, Mlcc, 0603; Capacitance Kemet 02AH1301
CAP, 6800PF, 50V, MLCC, 0603; Capacitance:6800pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:ESD Rated Series; Operating Temperature RoHS Compliant: Yes

CAP, 6800PF, 50V, MLCC, 0603; Capacitance:6800pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:ESD Rated Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-C0603C682J5GECTUTR-ND 02AH1301
Product Name Ceramic Capacitors Cap, 6800Pf, 50V, Mlcc, 0603; Capacitance Kemet
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100122JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101C552U040AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1701321 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details