680pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
680pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
680pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
CAP, MLCC, C0G, 680PF, 50V, 0603; Capacitance:680pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Product Length:1.6mm RoHS Compliant: Yes
CAP, 680PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES
| DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-C0603C681F5GACTUTR-ND | 399-C0603C681F5GACTUDKR-ND | 96Y7076 | 67AH9277 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, Mlcc, C0G, 680Pf, 50V, 0603; Capacitance Kemet | Cap, 680Pf, 50V, Mlcc, 0603 Rohs Compliant Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Applications | General Purpose | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 1 (+/- %) | 1 (+/- %) | 1 (+/- %) |