680pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
680pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
680pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
CAP CER 680PF 50V C0G/NP0 0603
CAP, MLCC, AEC-Q200, 680PF, 50V, 0603; Capacitance:680pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:AEC-Q200 C Series; Operating RoHS Compliant: Yes
| DigiKey | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-20397-6-ND | 399-20397-2-ND | C0603C681F5GACAUTO | 72AC5206 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Cap, Mlcc, Aec-Q200, 680Pf, 50V, 0603; Capacitance Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | Automotive | Automotive | Automotive | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 1 (+/- %) | 1 (+/- %) | 1 (+/- %) | 1 (+/- %) |