CAP CER 68PF 25V C0G/NP0 0603
68pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
CAP CER 68PF 25V C0G/NP0 0603
Capacitor,Ceramic,68
| DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-C0603C680J3GACTUCT-ND | 399-C0603C680J3GACTUDKR-ND | 42H5472 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitor,ceramic,68Pf,25Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Rohs Compliant Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | General Purpose | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |