KEMET Electronics Corporation Ceramic Capacitors C0603C680J1GACTU

Description
68pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
68pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0603C680J1GACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C680J1GACTUTR-ND
Ceramic Capacitors 399-C0603C680J1GACTUTR-ND
68pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

68pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0603C680J1GACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C680J1GACTUCT-ND
Ceramic Capacitors 399-C0603C680J1GACTUCT-ND
68pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

68pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0603C680J1GACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C680J1GACTUDKR-ND
Ceramic Capacitors 399-C0603C680J1GACTUDKR-ND
68pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

68pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Capacitor Ceramic 68Pf 100V, C0G, 5%, 0603; Capacitance Kemet - 74R1795 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 68Pf 100V, C0G, 5%, 0603; Capacitance Kemet
74R1795
Capacitor Ceramic 68Pf 100V, C0G, 5%, 0603; Capacitance Kemet 74R1795
CAPACITOR CERAMIC 68PF 100V, C0G, 5%, 0603; Capacitance:68pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; No. of Pins:2RoHS Compliant: Yes

CAPACITOR CERAMIC 68PF 100V, C0G, 5%, 0603; Capacitance:68pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; No. of Pins:2RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, C Series, 68 Pf, 5%, C0G / Np0, 100 V, 0603 [1608 Metric] Rohs Compliant Kemet - 36X2672 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, C Series, 68 Pf, 5%, C0G / Np0, 100 V, 0603 [1608 Metric] Rohs Compliant Kemet
36X2672
Multilayer Ceramic Capacitor, C Series, 68 Pf, 5%, C0G / Np0, 100 V, 0603 [1608 Metric] Rohs Compliant Kemet 36X2672
Multilayer Ceramic Capacitor, C Series, 68 pF, - 5%, C0G / NP0, 100 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, C Series, 68 pF, - 5%, C0G / NP0, 100 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-C0603C680J1GACTUTR-ND 399-C0603C680J1GACTUDKR-ND 74R1795 36X2672
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 68Pf 100V, C0G, 5%, 0603; Capacitance Kemet Multilayer Ceramic Capacitor, C Series, 68 Pf, 5%, C0G / Np0, 100 V, 0603 [1608 Metric] Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-2417-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-050525008P20BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details