KEMET Electronics Corporation Ceramic Capacitors C0603C569D8GACTU

Description
CAP CER 5.6PF 10V C0G/NP0 0603
Request a Quote Datasheet
Description
CAP CER 5.6PF 10V C0G/NP0 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0603C569D8GACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C569D8GACTUTR-ND
Ceramic Capacitors 399-C0603C569D8GACTUTR-ND
CAP CER 5.6PF 10V C0G/NP0 0603

CAP CER 5.6PF 10V C0G/NP0 0603

Buy Now Datasheet
Capacitors - Ceramic Capacitors - C0603C569D8GACTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
C0603C569D8GACTU
Capacitors - Ceramic Capacitors C0603C569D8GACTU
CAP CER 0603

CAP CER 0603

Supplier's Site
5.60Pf 10.0V Rohs Compliant Kemet - 32X7295 - Newark, An Avnet Company
Chicago, IL, United States
5.60Pf 10.0V Rohs Compliant Kemet
32X7295
5.60Pf 10.0V Rohs Compliant Kemet 32X7295
5.60PF 10.0V ROHS COMPLIANT: YES

5.60PF 10.0V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-C0603C569D8GACTUTR-ND C0603C569D8GACTU 32X7295
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors 5.60Pf 10.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000300FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1620726 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details