KEMET Electronics Corporation Ceramic Capacitors C0603C562M8JACAUTO

Description
5600pF ±20% 10V Ceramic Capacitor U2J 0603 (1608 Metric)
Request a Quote Datasheet
Description
5600pF ±20% 10V Ceramic Capacitor U2J 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C0603C562M8JACAUTO-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C0603C562M8JACAUTO-ND
Ceramic Capacitors C0603C562M8JACAUTO-ND
5600pF ±20% 10V Ceramic Capacitor U2J 0603 (1608 Metric)

5600pF ±20% 10V Ceramic Capacitor U2J 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - C0603C562M8JACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C0603C562M8JACAUTO
Ceramic Capacitors C0603C562M8JACAUTO
CAP CER 5600PF 10V U2J 0603

CAP CER 5600PF 10V U2J 0603

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - C0603C562M8JACAUTO - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C0603C562M8JACAUTO
Capacitors - Ceramic Capacitors C0603C562M8JACAUTO
CAP CER 5600PF 10V U2J 0603

CAP CER 5600PF 10V U2J 0603

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number C0603C562M8JACAUTO-ND C0603C562M8JACAUTO C0603C562M8JACAUTO
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725574 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers