KEMET Electronics Corporation Ceramic Capacitors C0603C562J5RACAUTO

Description
CAP CER 5600PF 50V X7R 0603
Request a Quote Datasheet
Description
CAP CER 5600PF 50V X7R 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0603C562J5RACAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 5600PF 50V X7R 0603

CAP CER 5600PF 50V X7R 0603

Buy Now Datasheet
Ceramic Capacitors - 399-C0603C562J5RACAUTODKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 5600PF 50V X7R 0603

CAP CER 5600PF 50V X7R 0603

Buy Now Datasheet
Ceramic Capacitors - 399-C0603C562J5RACAUTOCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 5600PF 50V X7R 0603

CAP CER 5600PF 50V X7R 0603

Buy Now Datasheet
Ceramic Capacitors - C0603C562J5RACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C0603C562J5RACAUTO
Ceramic Capacitors C0603C562J5RACAUTO
CAP 0603 5.6NF 50V X7R 5% AUTO

CAP 0603 5.6NF 50V X7R 5% AUTO

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 399-C0603C562J5RACAUTOTR-ND 399-C0603C562J5RACAUTODKR-ND C0603C562J5RACAUTO
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive; Bypass Automotive; Bypass Automotive; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 380LX103M035J042-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Film Capacitors - 1725662 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers