560pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
560pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
560pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
CAP, 560PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES
CAP, 560PF, 50V, MLCC, 0603; Capacitance:560pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Operating Temperature RoHS Compliant: Yes
CAP CER 560PF 50V NP0 0603
| DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-C0603C561F5GACTUTR-ND | 399-C0603C561F5GACTUDKR-ND | 25AK0484 | 64AJ4039 | 417-C0603C561F5GACTU |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, 560Pf, 50V, Mlcc, 0603 Rohs Compliant Kemet | Cap, 560Pf, 50V, Mlcc, 0603; Capacitance Kemet | CAP CER 560PF 50V NP0 0603 |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||
| Applications | General Purpose | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition; Ceramic | ||
| Capacitance Tolerance | 1 (+/- %) | 1 (+/- %) | 1 (+/- %) | 1 (+/- %) |