KEMET Electronics Corporation Ceramic Capacitors C0603C512J5GACAUTO

Description
5100pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
5100pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-20395-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-20395-2-ND
Ceramic Capacitors 399-20395-2-ND
5100pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

5100pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-20395-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-20395-6-ND
Ceramic Capacitors 399-20395-6-ND
5100pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

5100pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-20395-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-20395-1-ND
Ceramic Capacitors 399-20395-1-ND
5100pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

5100pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Cap, Mlcc, Aec-Q200, 5100Pf, 50V, 0603; Capacitance Kemet - 72AC5205 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Aec-Q200, 5100Pf, 50V, 0603; Capacitance Kemet
72AC5205
Cap, Mlcc, Aec-Q200, 5100Pf, 50V, 0603; Capacitance Kemet 72AC5205
CAP, MLCC, AEC-Q200, 5100PF, 50V, 0603; Capacitance:5100pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:AEC-Q200 C Series; Operating RoHS Compliant: Yes

CAP, MLCC, AEC-Q200, 5100PF, 50V, 0603; Capacitance:5100pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:AEC-Q200 C Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-20395-2-ND 399-20395-6-ND 72AC5205
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Mlcc, Aec-Q200, 5100Pf, 50V, 0603; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M30G472J2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details