KEMET Electronics Corporation Ceramic Capacitors C0603C511J1GACTU

Description
510pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
510pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0603C511J1GACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C511J1GACTUTR-ND
Ceramic Capacitors 399-C0603C511J1GACTUTR-ND
510pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

510pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0603C511J1GACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C511J1GACTUDKR-ND
Ceramic Capacitors 399-C0603C511J1GACTUDKR-ND
510pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

510pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0603C511J1GACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C511J1GACTUCT-ND
Ceramic Capacitors 399-C0603C511J1GACTUCT-ND
510pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

510pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
510.pf 100V Rohs Compliant Kemet - 32X7279 - Newark, An Avnet Company
Chicago, IL, United States
510.pf 100V Rohs Compliant Kemet
32X7279
510.pf 100V Rohs Compliant Kemet 32X7279
510.PF 100V ROHS COMPLIANT: YES

510.PF 100V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-C0603C511J1GACTUTR-ND 399-C0603C511J1GACTUDKR-ND 32X7279
Product Name Ceramic Capacitors Ceramic Capacitors 510.pf 100V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Ceramic Capacitors - 0603J0100820KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitors - Aluminum Electrolytic Capacitors - 107UVK050MGE - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
View Details
Aluminium Capacitors - 1701273 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details