KEMET Electronics Corporation Ceramic Capacitors C0603C479C3GACAUTO

Description
4.7pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
4.7pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-6901-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-6901-6-ND
Ceramic Capacitors 399-6901-6-ND
4.7pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

4.7pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-6901-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-6901-1-ND
Ceramic Capacitors 399-6901-1-ND
4.7pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

4.7pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-6901-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-6901-2-ND
Ceramic Capacitors 399-6901-2-ND
4.7pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

4.7pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - C0603C479C3GACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C0603C479C3GACAUTO
Ceramic Capacitors C0603C479C3GACAUTO
CAP CER 4.7PF 25V C0G/NP0 0603

CAP CER 4.7PF 25V C0G/NP0 0603

Supplier's Site Datasheet
Cap, Aec-Q200, 4.7Pf, 25V, Mlcc, 0603 Rohs Compliant Kemet - 67AH9261 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 4.7Pf, 25V, Mlcc, 0603 Rohs Compliant Kemet
67AH9261
Cap, Aec-Q200, 4.7Pf, 25V, Mlcc, 0603 Rohs Compliant Kemet 67AH9261
CAP, AEC-Q200, 4.7PF, 25V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 4.7PF, 25V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Mlcc Cap, Aec-Q200, C0G, 4.7Pf, 0603; Capacitance Kemet - 96Y7069 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Cap, Aec-Q200, C0G, 4.7Pf, 0603; Capacitance Kemet
96Y7069
Mlcc Cap, Aec-Q200, C0G, 4.7Pf, 0603; Capacitance Kemet 96Y7069
MLCC CAP, AEC-Q200, C0G, 4.7PF, 0603; Capacitance:4.7pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Case Size:0603 RoHS Compliant: Yes

MLCC CAP, AEC-Q200, C0G, 4.7PF, 0603; Capacitance:4.7pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Case Size:0603 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-6901-6-ND 399-6901-1-ND C0603C479C3GACAUTO 67AH9261 96Y7069
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 4.7Pf, 25V, Mlcc, 0603 Rohs Compliant Kemet Mlcc Cap, Aec-Q200, C0G, 4.7Pf, 0603; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 25 volts 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101183U050BC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details