KEMET Electronics Corporation Ceramic Capacitors C0603C473K1RECTU

Description
0.047µF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.047µF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0603C473K1RECTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C473K1RECTUTR-ND
Ceramic Capacitors 399-C0603C473K1RECTUTR-ND
0.047µF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

0.047µF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0603C473K1RECTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C473K1RECTUCT-ND
Ceramic Capacitors 399-C0603C473K1RECTUCT-ND
CAP CER 0.047UF 100V X7R 0603

CAP CER 0.047UF 100V X7R 0603

Buy Now Datasheet
Ceramic Capacitors - 399-C0603C473K1RECTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C473K1RECTUDKR-ND
Ceramic Capacitors 399-C0603C473K1RECTUDKR-ND
CAP CER 0.047UF 100V X7R 0603

CAP CER 0.047UF 100V X7R 0603

Buy Now Datasheet
Cap, 0.047Uf, 100V, Mlcc, 0603; Capacitance Kemet - 02AH1296 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.047Uf, 100V, Mlcc, 0603; Capacitance Kemet
02AH1296
Cap, 0.047Uf, 100V, Mlcc, 0603; Capacitance Kemet 02AH1296
CAP, 0.047UF, 100V, MLCC, 0603; Capacitance:0.047µF; Voltage Rating:100V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:ESD Rated Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.047UF, 100V, MLCC, 0603; Capacitance:0.047µF; Voltage Rating:100V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:ESD Rated Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-C0603C473K1RECTUTR-ND 399-C0603C473K1RECTUDKR-ND 02AH1296
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 0.047Uf, 100V, Mlcc, 0603; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-1212-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details