KEMET Electronics Corporation Ceramic Capacitors C0603C472M4RECTU

Description
4700pF ±20% 16V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
4700pF ±20% 16V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0603C472M4RECTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C472M4RECTUTR-ND
Ceramic Capacitors 399-C0603C472M4RECTUTR-ND
4700pF ±20% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

4700pF ±20% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 399-C0603C472M4RECTUTR-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
WVDC 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
Ceramic Capacitors - 0603J0100270KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 2002-101133U030AH2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1701323 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details