KEMET Electronics Corporation Capacitors - Ceramic Capacitors C0603C472KARACAUTO

Description
Manufacturer: Kemet Win Source Part Number: 1330780-C0603C472KAR ACAUTO Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Applications: Automotive, Bypass, Decoupling Standard Package: 4,000 Mounting: Surface Mount, MLCC Capacitance: 4700 pF Tolerance: ±10% Voltage - Rated: 250V Temperature Coefficient: X7R Ratings: AEC-Q200 Thickness (Max): 0.034" (0.87mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 399-17957-2,399-1795 7-6,399-17957-1 Base Product Number: C0603C RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Kemet Win Source Part Number: 1330780-C0603C472KAR ACAUTO Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Applications: Automotive, Bypass, Decoupling Standard Package: 4,000 Mounting: Surface Mount, MLCC Capacitance: 4700 pF Tolerance: ±10% Voltage - Rated: 250V Temperature Coefficient: X7R Ratings: AEC-Q200 Thickness (Max): 0.034" (0.87mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 399-17957-2,399-1795 7-6,399-17957-1 Base Product Number: C0603C RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1330780-C0603C472KARACAUTO - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1330780-C0603C472KARACAUTO
Capacitors - Ceramic Capacitors 1330780-C0603C472KARACAUTO
Manufacturer: Kemet Win Source Part Number: 1330780-C0603C472KAR ACAUTO Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Applications: Automotive, Bypass, Decoupling Standard Package: 4,000 Mounting: Surface Mount, MLCC Capacitance: 4700 pF Tolerance: ±10% Voltage - Rated: 250V Temperature Coefficient: X7R Ratings: AEC-Q200 Thickness (Max): 0.034" (0.87mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 399-17957-2,399-1795 7-6,399-17957-1 Base Product Number: C0603C RoHS Status: ROHS3 Compliant

Manufacturer: Kemet
Win Source Part Number: 1330780-C0603C472KARACAUTO
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Applications: Automotive, Bypass, Decoupling
Standard Package: 4,000
Mounting: Surface Mount, MLCC
Capacitance: 4700 pF
Tolerance: ±10%
Voltage - Rated: 250V
Temperature Coefficient: X7R
Ratings: AEC-Q200
Thickness (Max): 0.034" (0.87mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 399-17957-2,399-17957-6,399-17957-1
Base Product Number: C0603C
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
Automotive SMD 0.0047uF 250V Capacitor
60-C0603C472KARACAUTO
Automotive SMD 0.0047uF 250V Capacitor 60-C0603C472KARACAUTO
Cap Ceramic 0.0047uF 250V X7R 10% Pad SMD 0603 125°C Automotive T/R Product overview: C0603C472KARACAUTO from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.0047uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 0.0047uF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0603C472KARACAUT O can be used for catalog matching and distributor lookup.

Cap Ceramic 0.0047uF 250V X7R 10% Pad SMD 0603 125°C Automotive T/R Product overview: C0603C472KARACAUTO from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.0047uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 0.0047uF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0603C472KARACAUTO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 399-17957-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-17957-1-ND
Ceramic Capacitors 399-17957-1-ND
4700pF ±10% 250V Ceramic Capacitor X7R 0603 (1608 Metric)

4700pF ±10% 250V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-17957-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-17957-6-ND
Ceramic Capacitors 399-17957-6-ND
4700pF ±10% 250V Ceramic Capacitor X7R 0603 (1608 Metric)

4700pF ±10% 250V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-17957-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-17957-2-ND
Ceramic Capacitors 399-17957-2-ND
4700pF ±10% 250V Ceramic Capacitor X7R 0603 (1608 Metric)

4700pF ±10% 250V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Cap, Mlcc, Aec-Q200, X7R, 4700Pf, 0603; Capacitance Kemet - 63AC8701 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Aec-Q200, X7R, 4700Pf, 0603; Capacitance Kemet
63AC8701
Cap, Mlcc, Aec-Q200, X7R, 4700Pf, 0603; Capacitance Kemet 63AC8701
CAP, MLCC, AEC-Q200, X7R, 4700PF, 0603; Capacitance:4700pF; Voltage(DC):250V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Product Length:1.6mmRoHS Compliant: Yes

CAP, MLCC, AEC-Q200, X7R, 4700PF, 0603; Capacitance:4700pF; Voltage(DC):250V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Product Length:1.6mmRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Mlcc, Aec-Q200, X7R, 4700Pf, 0603; Capacitance Kemet - 63AC8700 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Aec-Q200, X7R, 4700Pf, 0603; Capacitance Kemet
63AC8700
Cap, Mlcc, Aec-Q200, X7R, 4700Pf, 0603; Capacitance Kemet 63AC8700
CAP, MLCC, AEC-Q200, X7R, 4700PF, 0603; Capacitance:4700pF; Voltage(DC):250V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Product Length:1.6mmRoHS Compliant: Yes

CAP, MLCC, AEC-Q200, X7R, 4700PF, 0603; Capacitance:4700pF; Voltage(DC):250V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Product Length:1.6mmRoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - C0603C472KARACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C0603C472KARACAUTO
Ceramic Capacitors C0603C472KARACAUTO
CAP CER 4700PF 250V X7R 0603

CAP CER 4700PF 250V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1330780-C0603C472KARACAUTO 60-C0603C472KARACAUTO 399-17957-1-ND 399-17957-6-ND 63AC8701 C0603C472KARACAUTO
Product Name Capacitors - Ceramic Capacitors Automotive SMD 0.0047uF 250V Capacitor Ceramic Capacitors Ceramic Capacitors Cap, Mlcc, Aec-Q200, X7R, 4700Pf, 0603; Capacitance Kemet Ceramic Capacitors
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0047 microF 4700 microF 0.0047 microF 0.0047 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Thin Film Capacitors - 1761-CSA-200-15X15X5-G-271-M-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101243U040BB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers