KEMET Electronics Corporation Ceramic Capacitors C0603C472K1RALTU

Description
CAP CER 4700PF 100V X7R 0603
Request a Quote Datasheet
Description
CAP CER 4700PF 100V X7R 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0603C472K1RALTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C472K1RALTUCT-ND
Ceramic Capacitors 399-C0603C472K1RALTUCT-ND
CAP CER 4700PF 100V X7R 0603

CAP CER 4700PF 100V X7R 0603

Buy Now Datasheet
Ceramic Capacitors - 399-C0603C472K1RALTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C472K1RALTUTR-ND
Ceramic Capacitors 399-C0603C472K1RALTUTR-ND
4700pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

4700pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0603C472K1RALTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C472K1RALTUDKR-ND
Ceramic Capacitors 399-C0603C472K1RALTUDKR-ND
CAP CER 4700PF 100V X7R 0603

CAP CER 4700PF 100V X7R 0603

Buy Now Datasheet
4700Pf 100V Rohs Compliant Kemet - 13M6581 - Newark, An Avnet Company
Chicago, IL, United States
4700Pf 100V Rohs Compliant Kemet
13M6581
4700Pf 100V Rohs Compliant Kemet 13M6581
4700PF 100V ROHS COMPLIANT: NO

4700PF 100V ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-C0603C472K1RALTUCT-ND 399-C0603C472K1RALTUDKR-ND 13M6581
Product Name Ceramic Capacitors Ceramic Capacitors 4700Pf 100V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Bypass Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Aluminum Polymer - 277XMPL004MG19R - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details