KEMET Electronics Corporation Ceramic Capacitors C0603C472K1GECAUTO

Description
4700pF ±10% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
4700pF ±10% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-14214-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-14214-2-ND
Ceramic Capacitors 399-14214-2-ND
4700pF ±10% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

4700pF ±10% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-14214-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-14214-1-ND
Ceramic Capacitors 399-14214-1-ND
4700pF ±10% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

4700pF ±10% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-14214-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-14214-6-ND
Ceramic Capacitors 399-14214-6-ND
4700pF ±10% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

4700pF ±10% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - C0603C472K1GECAUTO - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C0603C472K1GECAUTO
Capacitors - Ceramic Capacitors C0603C472K1GECAUTO
CAP CER 4700PF 100V C0G/NP0 0603

CAP CER 4700PF 100V C0G/NP0 0603

Supplier's Site
Cap, Aec-Q200, 4700Pf, 100V, Mlcc, 0603 Rohs Compliant Kemet - 65AH5689 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 4700Pf, 100V, Mlcc, 0603 Rohs Compliant Kemet
65AH5689
Cap, Aec-Q200, 4700Pf, 100V, Mlcc, 0603 Rohs Compliant Kemet 65AH5689
CAP, AEC-Q200, 4700PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 4700PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 4700Pf, 100V, 10%, C0G/np0, 0603; Capacitance Kemet - 17AC9537 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4700Pf, 100V, 10%, C0G/np0, 0603; Capacitance Kemet
17AC9537
Cap, 4700Pf, 100V, 10%, C0G/np0, 0603; Capacitance Kemet 17AC9537
CAP, 4700PF, 100V, 10%, C0G/NP0, 0603; Capacitance:4700pF; Voltage Rating:100V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:ESD Rated Series; Operating RoHS Compliant: Yes

CAP, 4700PF, 100V, 10%, C0G/NP0, 0603; Capacitance:4700pF; Voltage Rating:100V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:ESD Rated Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - C0603C472K1GECAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C0603C472K1GECAUTO
Ceramic Capacitors C0603C472K1GECAUTO
CAP CER 4700PF 100V C0G/NP0 0603

CAP CER 4700PF 100V C0G/NP0 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-14214-2-ND 399-14214-6-ND C0603C472K1GECAUTO 65AH5689 17AC9537 C0603C472K1GECAUTO
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Cap, Aec-Q200, 4700Pf, 100V, Mlcc, 0603 Rohs Compliant Kemet Cap, 4700Pf, 100V, 10%, C0G/np0, 0603; Capacitance Kemet Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive; Automotive, ESD Protection Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 107AVD050MGE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details