470pF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
470pF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
470pF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
CAP, X7R, 470PF, 25V, 0603; Capacitance:470pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Product Length:1.6mm RoHS Compliant: Yes
CAP, X7R, 470PF, 25V, 0603; Capacitance:470pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Product Length:1.6mm RoHS Compliant: Yes
| DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-C0603C471K3RACTUDKR-ND | 399-C0603C471K3RACTUTR-ND | 96Y7051 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, X7R, 470Pf, 25V, 0603; Capacitance Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | Bypass | Bypass | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |