CAP CER 470PF 200V C0G/NP0 0603
CAP CER 0603
470.PF 200V ROHS COMPLIANT: YES
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-C0603C471K2GACTUTR-ND | C0603C471K2GACTU | 86AC1449 |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors | 470.pf 200V Rohs Compliant Kemet |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | ||
| Capacitance Tolerance | 10 (+/- %) |