0.039µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
0.039µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
0.039µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
CAP, MLCC, X7R, 0.039UF, 50V, 0603; Capacitance:39000pF;
Multilayer Ceramic Capacitor, C Series, 0.039 - F, - 10%, X7R, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes
CAP, 39000PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES
CAP, MLCC, X7R, 0.039UF, 50V, 0603, REEL; Capacitance:39000pF;
| DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-C0603C393K5RACTUCT-ND | 399-C0603C393K5RACTUDKR-ND | 96Y7042 | 29T9026 | 67AH9232 | 91H4327 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, Mlcc, X7R, 0.039Uf, 50V, 0603; Capacitance Kemet | Multilayer Ceramic Capacitor, C Series, 0.039 F, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Kemet | Cap, 39000Pf, 50V, Mlcc, 0603 Rohs Compliant Kemet | Cap, Mlcc, X7R, 0.039Uf, 50V, 0603, Reel; Capacitance Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||||
| Applications | Bypass | Bypass | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to ? C (-67 to ? F) | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||||
| Capacitance Range | 0.0390 microF | 0.0390 microF | 0.0390 microF | 0.0390 microF |