3900pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
3900PF 100V ROHS COMPLIANT: NO
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 399-C0603C392K1RALTUTR-ND | 18M8649 |
| Product Name | Ceramic Capacitors | 3900Pf 100V Rohs Compliant Kemet |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | Bypass | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) |