KEMET Electronics Corporation Ceramic Capacitors C0603C391M4HACTU

Description
CAP CER 390PF 16V X8R 0603
Request a Quote Datasheet
Description
CAP CER 390PF 16V X8R 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0603C391M4HACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C391M4HACTUDKR-ND
Ceramic Capacitors 399-C0603C391M4HACTUDKR-ND
CAP CER 390PF 16V X8R 0603

CAP CER 390PF 16V X8R 0603

Buy Now Datasheet
Ceramic Capacitors - 399-C0603C391M4HACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C391M4HACTUCT-ND
Ceramic Capacitors 399-C0603C391M4HACTUCT-ND
CAP CER 390PF 16V X8R 0603

CAP CER 390PF 16V X8R 0603

Buy Now Datasheet
Ceramic Capacitors - 399-C0603C391M4HACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C391M4HACTUTR-ND
Ceramic Capacitors 399-C0603C391M4HACTUTR-ND
390pF ±20% 16V Ceramic Capacitor X8R 0603 (1608 Metric)

390pF ±20% 16V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 399-C0603C391M4HACTUDKR-ND 399-C0603C391M4HACTUCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
Ceramic Capacitors - 1763-1174-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - C1206C470J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701016 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details