KEMET Electronics Corporation Ceramic Capacitors C0603C391JAGACAUTO

Description
390pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
390pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-11886-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-11886-1-ND
Ceramic Capacitors 399-11886-1-ND
390pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

390pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-11886-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-11886-2-ND
Ceramic Capacitors 399-11886-2-ND
390pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

390pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-11886-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-11886-6-ND
Ceramic Capacitors 399-11886-6-ND
390pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

390pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - C0603C391JAGACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C0603C391JAGACAUTO
Ceramic Capacitors C0603C391JAGACAUTO
CAP CER 390PF 250V C0G/NP0 0603

CAP CER 390PF 250V C0G/NP0 0603

Supplier's Site Datasheet
Cap, Aec-Q200, 390Pf, 250V, Mlcc, 0603; Capacitance Kemet - 76AH8553 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 390Pf, 250V, Mlcc, 0603; Capacitance Kemet
76AH8553
Cap, Aec-Q200, 390Pf, 250V, Mlcc, 0603; Capacitance Kemet 76AH8553
CAP, AEC-Q200, 390PF, 250V, MLCC, 0603; Capacitance:390pF; Voltage(DC):250V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Case Size:0603 RoHS Compliant: Yes

CAP, AEC-Q200, 390PF, 250V, MLCC, 0603; Capacitance:390pF; Voltage(DC):250V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Case Size:0603 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-11886-1-ND 399-11886-6-ND C0603C391JAGACAUTO 76AH8553
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 390Pf, 250V, Mlcc, 0603; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0504X332K500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitor, IGBT Snubber;1uF;Tape Wrap&Expory Fill Case;Polypropylene;1200VDC - 70112080 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
2 suppliers
Film Capacitors - 1833335 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details