KEMET Electronics Corporation Ceramic Capacitors C0603C369C8HACTU

Description
3.6pF ±0.25pF 10V Ceramic Capacitor X8R 0603 (1608 Metric)
Request a Quote Datasheet
Description
3.6pF ±0.25pF 10V Ceramic Capacitor X8R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0603C369C8HACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C369C8HACTUTR-ND
Ceramic Capacitors 399-C0603C369C8HACTUTR-ND
3.6pF ±0.25pF 10V Ceramic Capacitor X8R 0603 (1608 Metric)

3.6pF ±0.25pF 10V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 399-C0603C369C8HACTUTR-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition
WVDC 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101272U100AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 0603J0103P30DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1725663 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers