KEMET Electronics Corporation Ceramic Capacitors C0603C369B5GACTU

Description
CAP CER 3.6PF 50V C0G/NP0 0603
Request a Quote Datasheet
Description
CAP CER 3.6PF 50V C0G/NP0 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0603C369B5GACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C369B5GACTUTR-ND
Ceramic Capacitors 399-C0603C369B5GACTUTR-ND
CAP CER 3.6PF 50V C0G/NP0 0603

CAP CER 3.6PF 50V C0G/NP0 0603

Buy Now Datasheet
3.60Pf 50.0V Rohs Compliant Kemet - 32X7234 - Newark, An Avnet Company
Chicago, IL, United States
3.60Pf 50.0V Rohs Compliant Kemet
32X7234
3.60Pf 50.0V Rohs Compliant Kemet 32X7234
3.60PF 50.0V ROHS COMPLIANT: YES

3.60PF 50.0V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-C0603C369B5GACTUTR-ND 32X7234
Product Name Ceramic Capacitors 3.60Pf 50.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C163M016AK2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers