KEMET Electronics Corporation Ceramic Capacitors C0603C335M9PACTU

Description
3.3µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet
Description
3.3µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0603C335M9PACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C335M9PACTUTR-ND
Ceramic Capacitors 399-C0603C335M9PACTUTR-ND
3.3µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

3.3µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0603C335M9PACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C335M9PACTUDKR-ND
Ceramic Capacitors 399-C0603C335M9PACTUDKR-ND
3.3µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

3.3µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0603C335M9PACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C335M9PACTUCT-ND
Ceramic Capacitors 399-C0603C335M9PACTUCT-ND
3.3µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

3.3µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 6911151 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
6911151
MLCCs - Multilayer Ceramic Capacitors 6911151
KEMET C0603C335M9PACTU

KEMET C0603C335M9PACTU

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 6911151P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
6911151P
MLCCs - Multilayer Ceramic Capacitors 6911151P
KEMET C0603C335M9PACTU

KEMET C0603C335M9PACTU

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1466347 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1466347
MLCCs - Multilayer Ceramic Capacitors 1466347
KEMET C0603C335M9PACTU

KEMET C0603C335M9PACTU

Supplier's Site
Ceramic Capacitor 3.3Uf, 6.3V, X5R, 20%, 0603; Capacitance Kemet - 14N2174 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 3.3Uf, 6.3V, X5R, 20%, 0603; Capacitance Kemet
14N2174
Ceramic Capacitor 3.3Uf, 6.3V, X5R, 20%, 0603; Capacitance Kemet 14N2174
CERAMIC CAPACITOR 3.3UF, 6.3V, X5R, 20%, 0603; Capacitance:3.3µF; Voltage(DC):6.3V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series KEMET; Case Size:0603RoHS Compliant: Yes

CERAMIC CAPACITOR 3.3UF, 6.3V, X5R, 20%, 0603; Capacitance:3.3µF; Voltage(DC):6.3V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series KEMET; Case Size:0603RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Mlcc, X5R, 3.3Uf, 6.3V, 0603, Reel; Capacitance Kemet - 32K4739 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X5R, 3.3Uf, 6.3V, 0603, Reel; Capacitance Kemet
32K4739
Cap, Mlcc, X5R, 3.3Uf, 6.3V, 0603, Reel; Capacitance Kemet 32K4739
CAP, MLCC, X5R, 3.3UF, 6.3V, 0603, REEL; Capacitance:3.3µF; Voltage(DC):6.3V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series KEMET; Product Length:1.6mmRoHS Compliant: Yes

CAP, MLCC, X5R, 3.3UF, 6.3V, 0603, REEL; Capacitance:3.3µF; Voltage(DC):6.3V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series KEMET; Product Length:1.6mmRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 3.3Μf, 6.3V, 20%, X5R, 0603, Reel; Capacitance Kemet - 52AC4032 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3.3Μf, 6.3V, 20%, X5R, 0603, Reel; Capacitance Kemet
52AC4032
Cap, 3.3Μf, 6.3V, 20%, X5R, 0603, Reel; Capacitance Kemet 52AC4032
CAP, 3.3µF, 6.3V, 20%, X5R, 0603, REEL; Capacitance:3.3µF; Voltage Rating:6.3V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series KEMET; Operating RoHS Compliant: Yes

CAP, 3.3µF, 6.3V, 20%, X5R, 0603, REEL; Capacitance:3.3µF; Voltage Rating:6.3V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series KEMET; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-C0603C335M9PACTUTR-ND 399-C0603C335M9PACTUDKR-ND 6911151 6911151P 14N2174 52AC4032
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitor 3.3Uf, 6.3V, X5R, 20%, 0603; Capacitance Kemet Cap, 3.3Μf, 6.3V, 20%, X5R, 0603, Reel; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Bypass Bypass
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; X5R
Capacitance Range 3.3 microF 3.3 microF 3.3 microF 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 227AXZ050MGE - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701085 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details