CAP CER 0.33UF 25V Y5V 0603
CAP CER 0.33UF 25V Y5V 0603
| ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | C0603C334M3VAC7867 | C0603C334M3VAC7867 |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor; Surface Mount, MLCC | |
| Technology | Film Capacitors | Single-Layer |
| Applications | General Purpose | General Purpose; General Purpose |
| Capacitance Type | Fixed | Fixed |
| Operating Temperature | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) |