KEMET Electronics Corporation Ceramic Capacitors C0603C333K1RECTU

Description
CAP CER 0.033UF 100V X7R 0603
Request a Quote Datasheet
Description
CAP CER 0.033UF 100V X7R 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0603C333K1RECTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C333K1RECTUCT-ND
Ceramic Capacitors 399-C0603C333K1RECTUCT-ND
CAP CER 0.033UF 100V X7R 0603

CAP CER 0.033UF 100V X7R 0603

Buy Now Datasheet
Ceramic Capacitors - 399-C0603C333K1RECTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C333K1RECTUTR-ND
Ceramic Capacitors 399-C0603C333K1RECTUTR-ND
0.033µF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

0.033µF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0603C333K1RECTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C333K1RECTUDKR-ND
Ceramic Capacitors 399-C0603C333K1RECTUDKR-ND
CAP CER 0.033UF 100V X7R 0603

CAP CER 0.033UF 100V X7R 0603

Buy Now Datasheet
Cap, 0.033Uf, 100V, Mlcc, 0603; Capacitance Kemet - 02AH1285 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.033Uf, 100V, Mlcc, 0603; Capacitance Kemet
02AH1285
Cap, 0.033Uf, 100V, Mlcc, 0603; Capacitance Kemet 02AH1285
CAP, 0.033UF, 100V, MLCC, 0603; Capacitance:0.033µF; Voltage Rating:100V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:ESD Rated Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.033UF, 100V, MLCC, 0603; Capacitance:0.033µF; Voltage Rating:100V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:ESD Rated Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-C0603C333K1RECTUCT-ND 399-C0603C333K1RECTUDKR-ND 02AH1285
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 0.033Uf, 100V, Mlcc, 0603; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0330 microF 0.0330 microF 0.0330 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 338-101C343T100CF2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers