KEMET Electronics Corporation Ceramic Capacitors C0603C332G5GACTU

Description
3300pF ±2% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
3300pF ±2% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0603C332G5GACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C332G5GACTUTR-ND
Ceramic Capacitors 399-C0603C332G5GACTUTR-ND
3300pF ±2% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

3300pF ±2% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0603C332G5GACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C332G5GACTUCT-ND
Ceramic Capacitors 399-C0603C332G5GACTUCT-ND
3300pF ±2% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

3300pF ±2% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0603C332G5GACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C332G5GACTUDKR-ND
Ceramic Capacitors 399-C0603C332G5GACTUDKR-ND
3300pF ±2% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

3300pF ±2% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
3300Pf 50.0V Rohs Compliant Kemet - 08P7255 - Newark, An Avnet Company
Chicago, IL, United States
3300Pf 50.0V Rohs Compliant Kemet
08P7255
3300Pf 50.0V Rohs Compliant Kemet 08P7255
3300PF 50.0V ROHS COMPLIANT: YES

3300PF 50.0V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-C0603C332G5GACTUTR-ND 399-C0603C332G5GACTUDKR-ND 08P7255
Product Name Ceramic Capacitors Ceramic Capacitors 3300Pf 50.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 338-4387-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
Aluminium Capacitors - 1701304 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details