33pF ±10% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
33pF ±10% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
33pF ±10% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
CAP CER 33PF 250V C0G/NP0 0603
| DigiKey | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-C0603C330KAGACAUTOCT-ND | 399-C0603C330KAGACAUTODKR-ND | C0603C330KAGACAUTO |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC |
| Applications | Automotive | Automotive | Automotive |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |