KEMET Electronics Corporation Ceramic Capacitors C0603C330J5GACAUTO

Description
33pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
33pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-6879-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-6879-1-ND
Ceramic Capacitors 399-6879-1-ND
33pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

33pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-6879-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-6879-6-ND
Ceramic Capacitors 399-6879-6-ND
33pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

33pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-6879-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-6879-2-ND
Ceramic Capacitors 399-6879-2-ND
33pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

33pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 33Pf, 50V, Mlcc, 0603; Capacitance Kemet - 76AH8532 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 33Pf, 50V, Mlcc, 0603; Capacitance Kemet
76AH8532
Cap, Aec-Q200, 33Pf, 50V, Mlcc, 0603; Capacitance Kemet 76AH8532
CAP, AEC-Q200, 33PF, 50V, MLCC, 0603; Capacitance:33pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Product Length:1.6mmRoHS Compliant: Yes

CAP, AEC-Q200, 33PF, 50V, MLCC, 0603; Capacitance:33pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Product Length:1.6mmRoHS Compliant: Yes

Supplier's Site
Cap, Aec-Q200, 33Pf, 50V, Mlcc, 0603; Capacitance Kemet - 76AH8531 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 33Pf, 50V, Mlcc, 0603; Capacitance Kemet
76AH8531
Cap, Aec-Q200, 33Pf, 50V, Mlcc, 0603; Capacitance Kemet 76AH8531
CAP, AEC-Q200, 33PF, 50V, MLCC, 0603; Capacitance:33pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Product Length:1.6mmRoHS Compliant: Yes

CAP, AEC-Q200, 33PF, 50V, MLCC, 0603; Capacitance:33pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Product Length:1.6mmRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 33Pf, 50V, Mlcc, 0603 Rohs Compliant Kemet - 65AH5686 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 33Pf, 50V, Mlcc, 0603 Rohs Compliant Kemet
65AH5686
Cap, Aec-Q200, 33Pf, 50V, Mlcc, 0603 Rohs Compliant Kemet 65AH5686
CAP, AEC-Q200, 33PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 33PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - C0603C330J5GACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C0603C330J5GACAUTO
Ceramic Capacitors C0603C330J5GACAUTO
CAP CER 33PF 50V C0G/NP0 0603

CAP CER 33PF 50V C0G/NP0 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-6879-1-ND 399-6879-6-ND 76AH8532 65AH5686 C0603C330J5GACAUTO
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 33Pf, 50V, Mlcc, 0603; Capacitance Kemet Cap, Aec-Q200, 33Pf, 50V, Mlcc, 0603 Rohs Compliant Kemet Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C11AH110K-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C493U030BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details