33pF ±1% 16V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
33.0PF 16.0V ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 399-C0603C330F4GACTUTR-ND | 51P2033 |
| Product Name | Ceramic Capacitors | 33.0Pf 16.0V Rohs Compliant Kemet |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Tolerance | 1 (+/- %) |