KEMET Electronics Corporation Ceramic Capacitors C0603C309C5GAC9733

Description
CAP CER 3PF 50V C0G/NP0 0603
Request a Quote Datasheet
Description
CAP CER 3PF 50V C0G/NP0 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0603C309C5GAC9733TR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 3PF 50V C0G/NP0 0603

CAP CER 3PF 50V C0G/NP0 0603

Buy Now Datasheet
3.00Pf 50.0V Rohs Compliant Kemet - 91Y8232 - Newark, An Avnet Company
Chicago, IL, United States
3.00Pf 50.0V Rohs Compliant Kemet
91Y8232
3.00Pf 50.0V Rohs Compliant Kemet 91Y8232
3.00PF 50.0V ROHS COMPLIANT: YES

3.00PF 50.0V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-C0603C309C5GAC9733TR-ND 91Y8232
Product Name Ceramic Capacitors 3.00Pf 50.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Aluminum Electrolytic - 101C123U050BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details