KEMET Electronics Corporation Ceramic Capacitors C0603C274K8RACTU

Description
0.27µF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.27µF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0603C274K8RACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C274K8RACTUDKR-ND
Ceramic Capacitors 399-C0603C274K8RACTUDKR-ND
0.27µF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

0.27µF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0603C274K8RACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C274K8RACTUTR-ND
Ceramic Capacitors 399-C0603C274K8RACTUTR-ND
0.27µF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

0.27µF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0603C274K8RACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C274K8RACTUCT-ND
Ceramic Capacitors 399-C0603C274K8RACTUCT-ND
0.27µF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

0.27µF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Mlcc Capacitor, 0.27Uf, 10V, X7R, 10%, 0603; Capacitance Kemet - 07X0796 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 0.27Uf, 10V, X7R, 10%, 0603; Capacitance Kemet
07X0796
Mlcc Capacitor, 0.27Uf, 10V, X7R, 10%, 0603; Capacitance Kemet 07X0796
MLCC CAPACITOR, 0.27UF, 10V, X7R, 10%, 0603; Capacitance:0.27µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Qualification:- RoHS Compliant: Yes

MLCC CAPACITOR, 0.27UF, 10V, X7R, 10%, 0603; Capacitance:0.27µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Mlcc Capacitor, 0.27Uf, 10V, X7R, 10%, 0603, Full Reel; Capacitance Kemet - 32K4702 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 0.27Uf, 10V, X7R, 10%, 0603, Full Reel; Capacitance Kemet
32K4702
Mlcc Capacitor, 0.27Uf, 10V, X7R, 10%, 0603, Full Reel; Capacitance Kemet 32K4702
MLCC CAPACITOR, 0.27UF, 10V, X7R, 10%, 0603, FULL REEL; Capacitance:0.27µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET RoHS Compliant: Yes

MLCC CAPACITOR, 0.27UF, 10V, X7R, 10%, 0603, FULL REEL; Capacitance:0.27µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-C0603C274K8RACTUDKR-ND 399-C0603C274K8RACTUTR-ND 07X0796
Product Name Ceramic Capacitors Ceramic Capacitors Mlcc Capacitor, 0.27Uf, 10V, X7R, 10%, 0603; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Bypass Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.2700 microF 0.2700 microF 0.2700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101182U040AK2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers