KEMET Electronics Corporation MLCCs - Multilayer Ceramic Capacitors C0603C274K4RACTU

Description
KEMET C0603C274K4RACTU
Request a Quote Datasheet
Description
KEMET C0603C274K4RACTU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1464134 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1464134
MLCCs - Multilayer Ceramic Capacitors 1464134
KEMET C0603C274K4RACTU

KEMET C0603C274K4RACTU

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1464302P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1464302P
MLCCs - Multilayer Ceramic Capacitors 1464302P
KEMET C0603C274K4RACTU

KEMET C0603C274K4RACTU

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1464302 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1464302
MLCCs - Multilayer Ceramic Capacitors 1464302
KEMET C0603C274K4RACTU

KEMET C0603C274K4RACTU

Supplier's Site
Ceramic Capacitors - 399-C0603C274K4RACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C274K4RACTUTR-ND
Ceramic Capacitors 399-C0603C274K4RACTUTR-ND
0.27µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

0.27µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0603C274K4RACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C274K4RACTUDKR-ND
Ceramic Capacitors 399-C0603C274K4RACTUDKR-ND
0.27µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

0.27µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0603C274K4RACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C274K4RACTUCT-ND
Ceramic Capacitors 399-C0603C274K4RACTUCT-ND
0.27µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

0.27µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Cap, Mlcc, X7R, 0.27Uf, 16V, 0603; Capacitance Kemet - 50AC8439 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 0.27Uf, 16V, 0603; Capacitance Kemet
50AC8439
Cap, Mlcc, X7R, 0.27Uf, 16V, 0603; Capacitance Kemet 50AC8439
CAP, MLCC, X7R, 0.27UF, 16V, 0603; Capacitance:0.27µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Product Length:1.6mm RoHS Compliant: Yes

CAP, MLCC, X7R, 0.27UF, 16V, 0603; Capacitance:0.27µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.27Μf, 16V, 10%, X7R, 0603; Capacitance Kemet - 52AC4028 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.27Μf, 16V, 10%, X7R, 0603; Capacitance Kemet
52AC4028
Cap, 0.27Μf, 16V, 10%, X7R, 0603; Capacitance Kemet 52AC4028
CAP, 0.27µF, 16V, 10%, X7R, 0603; Capacitance:0.27µF; Voltage Rating:16V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Operating Temperature RoHS Compliant: Yes

CAP, 0.27µF, 16V, 10%, X7R, 0603; Capacitance:0.27µF; Voltage Rating:16V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1464134 1464302P 399-C0603C274K4RACTUTR-ND 399-C0603C274K4RACTUDKR-ND 50AC8439 52AC4028
Product Name MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, Mlcc, X7R, 0.27Uf, 16V, 0603; Capacitance Kemet Cap, 0.27Μf, 16V, 10%, X7R, 0603; Capacitance Kemet
Technology Multilayer Multilayer
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition
Capacitance Range 0.2700 microF 0.2700 microF 0.2700 microF 0.2700 microF 0.2700 microF
Configuration / Form Factor Chip Capacitor Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701103 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 107SVH016MER - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
6 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100681GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers