KEMET Electronics Corporation Ceramic Capacitors C0603C273G4JACAUTO

Description
CAP CER 0603 27NF 16VDC U2J 2%
Request a Quote Datasheet
Description
CAP CER 0603 27NF 16VDC U2J 2%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0603C273G4JACAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0603 27NF 16VDC U2J 2%

CAP CER 0603 27NF 16VDC U2J 2%

Buy Now Datasheet
Cap, 0.027Uf, 16V, Mlcc, 0603; Capacitance Kemet - 32AK5949 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.027Uf, 16V, Mlcc, 0603; Capacitance Kemet
32AK5949
Cap, 0.027Uf, 16V, Mlcc, 0603; Capacitance Kemet 32AK5949
CAP, 0.027UF, 16V, MLCC, 0603; Capacitance:0.027µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:U2J; Product Range:C Series KEMET; Product Length:1.6mm RoHS Compliant: Yes

CAP, 0.027UF, 16V, MLCC, 0603; Capacitance:0.027µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:U2J; Product Range:C Series KEMET; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-C0603C273G4JACAUTOTR-ND 32AK5949
Product Name Ceramic Capacitors Cap, 0.027Uf, 16V, Mlcc, 0603; Capacitance Kemet
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Aluminum Electrolytic - 101C453U040EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701163 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details