CAP CER 0603 27NF 16VDC U2J 1%
CAP, 0.027UF, 16V, MLCC, 0603; Capacitance:0.027µF;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 399-C0603C273F4JACTUTR-ND | 32AK5943 |
| Product Name | Ceramic Capacitors | Cap, 0.027Uf, 16V, Mlcc, 0603; Capacitance Kemet |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Tolerance | 1 (+/- %) | 1 (+/- %) |