KEMET Electronics Corporation Ceramic Capacitors C0603C272K3JACAUTO

Description
2700pF ±10% 25V Ceramic Capacitor U2J 0603 (1608 Metric)
Request a Quote Datasheet
Description
2700pF ±10% 25V Ceramic Capacitor U2J 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C0603C272K3JACAUTO-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C0603C272K3JACAUTO-ND
Ceramic Capacitors C0603C272K3JACAUTO-ND
2700pF ±10% 25V Ceramic Capacitor U2J 0603 (1608 Metric)

2700pF ±10% 25V Ceramic Capacitor U2J 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - C0603C272K3JACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C0603C272K3JACAUTO
Ceramic Capacitors C0603C272K3JACAUTO
CAP CER 2700PF 25V U2J 0603

CAP CER 2700PF 25V U2J 0603

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - C0603C272K3JACAUTO - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C0603C272K3JACAUTO
Capacitors - Ceramic Capacitors C0603C272K3JACAUTO
CAP CER 2700PF 25V U2J 0603

CAP CER 2700PF 25V U2J 0603

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number C0603C272K3JACAUTO-ND C0603C272K3JACAUTO C0603C272K3JACAUTO
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 106SMH050MHR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers