KEMET Electronics Corporation Ceramic Capacitors C0603C272K2RACTU

Description
CAP CER 2700PF 200V X7R 0603
Request a Quote Datasheet
Description
CAP CER 2700PF 200V X7R 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0603C272K2RACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C272K2RACTUTR-ND
Ceramic Capacitors 399-C0603C272K2RACTUTR-ND
CAP CER 2700PF 200V X7R 0603

CAP CER 2700PF 200V X7R 0603

Buy Now Datasheet
Capacitors - Ceramic Capacitors - C0603C272K2RACTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
C0603C272K2RACTU
Capacitors - Ceramic Capacitors C0603C272K2RACTU
CAP CER 0603

CAP CER 0603

Supplier's Site
2700Pf 200V Rohs Compliant Kemet - 32X7203 - Newark, An Avnet Company
Chicago, IL, United States
2700Pf 200V Rohs Compliant Kemet
32X7203
2700Pf 200V Rohs Compliant Kemet 32X7203
2700PF 200V ROHS COMPLIANT: YES

2700PF 200V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-C0603C272K2RACTUTR-ND C0603C272K2RACTU 32X7203
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors 2700Pf 200V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications Bypass Bypass; Bypass, Decoupling
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 106SVH025MCR - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers