KEMET Electronics Corporation Ceramic Capacitors C0603C271J5GACAUTO

Description
270pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
270pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-15934-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-15934-1-ND
Ceramic Capacitors 399-15934-1-ND
270pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

270pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-15934-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-15934-2-ND
Ceramic Capacitors 399-15934-2-ND
270pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

270pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-15934-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-15934-6-ND
Ceramic Capacitors 399-15934-6-ND
270pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

270pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 270pF 50V Capacitor
60-C0603C271J5GACAUTO
SMD 270pF 50V Capacitor 60-C0603C271J5GACAUTO
270pF 50V C0G 5% Ceramic MLCC Capacitor 0603 SMD Product overview: C0603C271J5GACAUTO from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 270pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 270pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0603C271J5GACAUT O can be used for catalog matching and distributor lookup.

270pF 50V C0G 5% Ceramic MLCC Capacitor 0603 SMD Product overview: C0603C271J5GACAUTO from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 270pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 270pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0603C271J5GACAUTO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - C0603C271J5GACAUTO - 914107-C0603C271J5GACAUTO - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C0603C271J5GACAUTO
914107-C0603C271J5GACAUTO
Ceramic Capacitors - C0603C271J5GACAUTO 914107-C0603C271J5GACAUTO
Manufacturer: Kemet Win Source Part Number: 914107-C0603C271J5GA CAUTO Series: SMD Auto C0G Operating Temperature Range: -55°C ~ 125°C Features: 270 pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount, MLCC Family Name: C0603C Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 399-15934-1, 399-15934-2, 399-15934-6

Manufacturer: Kemet
Win Source Part Number: 914107-C0603C271J5GACAUTO
Series: SMD Auto C0G
Operating Temperature Range: -55°C ~ 125°C
Features: 270 pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Package: Reel - TR
Package: 0603 (1608 Metric)
Mounting: Surface Mount, MLCC
Family Name: C0603C
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 399-15934-1, 399-15934-2, 399-15934-6

Buy Now Datasheet
Cap, Aec-Q200, 270Pf, 50V, Mlcc, 0603; Capacitance Kemet - 76AH8524 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 270Pf, 50V, Mlcc, 0603; Capacitance Kemet
76AH8524
Cap, Aec-Q200, 270Pf, 50V, Mlcc, 0603; Capacitance Kemet 76AH8524
CAP, AEC-Q200, 270PF, 50V, MLCC, 0603; Capacitance:270pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Case Size:0603 RoHS Compliant: Yes

CAP, AEC-Q200, 270PF, 50V, MLCC, 0603; Capacitance:270pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Case Size:0603 RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 270Pf, 50V, Mlcc, 0603; Capacitance Kemet - 76AH8523 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 270Pf, 50V, Mlcc, 0603; Capacitance Kemet
76AH8523
Cap, Aec-Q200, 270Pf, 50V, Mlcc, 0603; Capacitance Kemet 76AH8523
CAP, AEC-Q200, 270PF, 50V, MLCC, 0603; Capacitance:270pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Case Size:0603 RoHS Compliant: Yes

CAP, AEC-Q200, 270PF, 50V, MLCC, 0603; Capacitance:270pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Case Size:0603 RoHS Compliant: Yes

Supplier's Site
Cap, Aec-Q200, 270Pf, 50V, Mlcc, 0603 Rohs Compliant Kemet - 67AH9201 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 270Pf, 50V, Mlcc, 0603 Rohs Compliant Kemet
67AH9201
Cap, Aec-Q200, 270Pf, 50V, Mlcc, 0603 Rohs Compliant Kemet 67AH9201
CAP, AEC-Q200, 270PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 270PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site
Multilayer Ceramic Capacitor, Aec-Q200 Mlcc Series, 270 Pf, 5%, C0G / Np0, 50 V Rohs Compliant Kemet - 86T2594 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Aec-Q200 Mlcc Series, 270 Pf, 5%, C0G / Np0, 50 V Rohs Compliant Kemet
86T2594
Multilayer Ceramic Capacitor, Aec-Q200 Mlcc Series, 270 Pf, 5%, C0G / Np0, 50 V Rohs Compliant Kemet 86T2594
Multilayer Ceramic Capacitor, AEC-Q200 MLCC Series, 270 pF, - 5%, C0G / NP0, 50 V RoHS Compliant: Yes

Multilayer Ceramic Capacitor, AEC-Q200 MLCC Series, 270 pF, - 5%, C0G / NP0, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - C0603C271J5GACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C0603C271J5GACAUTO
Ceramic Capacitors C0603C271J5GACAUTO
CAP CER 270PF 50V C0G/NP0 0603

CAP CER 270PF 50V C0G/NP0 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-15934-1-ND 399-15934-6-ND 60-C0603C271J5GACAUTO 914107-C0603C271J5GACAUTO 76AH8524 67AH9201 86T2594 C0603C271J5GACAUTO
Product Name Ceramic Capacitors Ceramic Capacitors SMD 270pF 50V Capacitor Ceramic Capacitors - C0603C271J5GACAUTO Cap, Aec-Q200, 270Pf, 50V, Mlcc, 0603; Capacitance Kemet Cap, Aec-Q200, 270Pf, 50V, Mlcc, 0603 Rohs Compliant Kemet Multilayer Ceramic Capacitor, Aec-Q200 Mlcc Series, 270 Pf, 5%, C0G / Np0, 50 V Rohs Compliant Kemet Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 277XMPL002MG19R - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
Ceramic Capacitors - 1763-0603B104K250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers