KEMET Electronics Corporation Ceramic Capacitors C0603C270J5RACTU

Description
27pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
27pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-17587-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-17587-6-ND
Ceramic Capacitors 399-17587-6-ND
27pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

27pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-17587-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-17587-2-ND
Ceramic Capacitors 399-17587-2-ND
27pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

27pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-17587-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-17587-1-ND
Ceramic Capacitors 399-17587-1-ND
27pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

27pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
27.0Pf 50.0V Rohs Compliant Kemet - 86AC1280 - Newark, An Avnet Company
Chicago, IL, United States
27.0Pf 50.0V Rohs Compliant Kemet
86AC1280
27.0Pf 50.0V Rohs Compliant Kemet 86AC1280
27.0PF 50.0V ROHS COMPLIANT: YES

27.0PF 50.0V ROHS COMPLIANT: YES

Supplier's Site
Cap, 27Pf, 50V, Mlcc, 0603 Rohs Compliant Kemet - 25AK0472 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 27Pf, 50V, Mlcc, 0603 Rohs Compliant Kemet
25AK0472
Cap, 27Pf, 50V, Mlcc, 0603 Rohs Compliant Kemet 25AK0472
CAP, 27PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 27PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site
Cap, 27Pf, 50V, Mlcc, 0603; Capacitance Kemet - 31AK5827 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 27Pf, 50V, Mlcc, 0603; Capacitance Kemet
31AK5827
Cap, 27Pf, 50V, Mlcc, 0603; Capacitance Kemet 31AK5827
CAP, 27PF, 50V, MLCC, 0603; Capacitance:27pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 27PF, 50V, MLCC, 0603; Capacitance:27pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-17587-6-ND 399-17587-2-ND 86AC1280 31AK5827
Product Name Ceramic Capacitors Ceramic Capacitors 27.0Pf 50.0V Rohs Compliant Kemet Cap, 27Pf, 50V, Mlcc, 0603; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Bypass Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011547 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details