KEMET Electronics Corporation Ceramic Capacitors C0603C270J3GACTU

Description
27pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
27pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0603C270J3GACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C270J3GACTUCT-ND
Ceramic Capacitors 399-C0603C270J3GACTUCT-ND
27pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

27pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0603C270J3GACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C270J3GACTUTR-ND
Ceramic Capacitors 399-C0603C270J3GACTUTR-ND
27pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

27pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0603C270J3GACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C270J3GACTUDKR-ND
Ceramic Capacitors 399-C0603C270J3GACTUDKR-ND
27pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

27pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Cap, Mlcc, C0G, 27Pf, 25V, 0603; Capacitance Kemet - 78H8183 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G, 27Pf, 25V, 0603; Capacitance Kemet
78H8183
Cap, Mlcc, C0G, 27Pf, 25V, 0603; Capacitance Kemet 78H8183
CAP, MLCC, C0G, 27PF, 25V, 0603; Capacitance:27pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Product Length:1.6mm RoHS Compliant: Yes

CAP, MLCC, C0G, 27PF, 25V, 0603; Capacitance:27pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Mlcc, C0G, 27Pf, 25V, 0603; Capacitance Kemet - 96Y7021 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G, 27Pf, 25V, 0603; Capacitance Kemet
96Y7021
Cap, Mlcc, C0G, 27Pf, 25V, 0603; Capacitance Kemet 96Y7021
CAP, MLCC, C0G, 27PF, 25V, 0603; Capacitance:27pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Product Length:1.6mm RoHS Compliant: Yes

CAP, MLCC, C0G, 27PF, 25V, 0603; Capacitance:27pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-C0603C270J3GACTUCT-ND 399-C0603C270J3GACTUDKR-ND 78H8183
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Mlcc, C0G, 27Pf, 25V, 0603; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011284 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details