2.2pF ±0.25pF 10V Ceramic Capacitor X8R 0603 (1608 Metric)
CAP CER 0603 2.2PF 10V ULTRA STA
CAP CER 0603 2.2PF 10V ULTRA STA
| DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | C0603C229C8HACAUTO-ND | C0603C229C8HACAUTO | C0603C229C8HACAUTO |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | Automotive | Automotive | Automotive; Automotive |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| WVDC | 10 volts | 10 volts | 10 volts |