KEMET Electronics Corporation Ceramic Capacitors C0603C225M8RACTU

Description
2.2µF ±20% 10V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
2.2µF ±20% 10V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0603C225M8RACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C225M8RACTUCT-ND
Ceramic Capacitors 399-C0603C225M8RACTUCT-ND
2.2µF ±20% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

2.2µF ±20% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0603C225M8RACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C225M8RACTUTR-ND
Ceramic Capacitors 399-C0603C225M8RACTUTR-ND
2.2µF ±20% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

2.2µF ±20% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0603C225M8RACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C225M8RACTUDKR-ND
Ceramic Capacitors 399-C0603C225M8RACTUDKR-ND
2.2µF ±20% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

2.2µF ±20% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Cap, 2.2Μf, 10V, 20%, X7R, 0603; Capacitance Kemet - 69AC2574 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Μf, 10V, 20%, X7R, 0603; Capacitance Kemet
69AC2574
Cap, 2.2Μf, 10V, 20%, X7R, 0603; Capacitance Kemet 69AC2574
CAP, 2.2µF, 10V, 20%, X7R, 0603; Capacitance:2.2µF; Voltage Rating:10V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Operating Temperature RoHS Compliant: Yes

CAP, 2.2µF, 10V, 20%, X7R, 0603; Capacitance:2.2µF; Voltage Rating:10V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
2.20Uf 10.0V Rohs Compliant Kemet - 86AC1256 - Newark, An Avnet Company
Chicago, IL, United States
2.20Uf 10.0V Rohs Compliant Kemet
86AC1256
2.20Uf 10.0V Rohs Compliant Kemet 86AC1256
2.20UF 10.0V ROHS COMPLIANT: YES

2.20UF 10.0V ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-C0603C225M8RACTUCT-ND 399-C0603C225M8RACTUDKR-ND 69AC2574 86AC1256
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 2.2Μf, 10V, 20%, X7R, 0603; Capacitance Kemet 2.20Uf 10.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Bypass Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-0603F0500561JCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101902U040BB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers