0.22µF ±20% 16V Ceramic Capacitor Y5V (F) 0603 (1608 Metric)
CAP, 0.22µF, 16V, 20%, Y5V, 0603; Capacitance:0.22µF; Voltage Rating:16V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:Y5V; Product Range:C Series KEMET; Operating Temperature RoHS Compliant: Yes
.220UF 16.0V ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-C0603C224M4VACTUTR-ND | 45AC6578 | 78H8129 |
| Product Name | Ceramic Capacitors | Cap, 0.22Μf, 16V, 20%, Y5V, 0603; Capacitance Kemet | .220Uf 16.0V Rohs Compliant Kemet |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | General Purpose | ||
| Operating Temperature | -30 to 85 C (-22 to 185 F) | ||
| Electrostatic Capacitors | Ceramic Composition | ||
| Capacitance Range | 0.2200 microF | 0.2200 microF |