KEMET Electronics Corporation Ceramic Capacitors C0603C224K4RALTU

Description
CAP CER 0.22UF 16V X7R 0603
Request a Quote Datasheet
Description
CAP CER 0.22UF 16V X7R 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0603C224K4RALTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C224K4RALTUDKR-ND
Ceramic Capacitors 399-C0603C224K4RALTUDKR-ND
CAP CER 0.22UF 16V X7R 0603

CAP CER 0.22UF 16V X7R 0603

Buy Now Datasheet
Ceramic Capacitors - 399-C0603C224K4RALTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C224K4RALTUCT-ND
Ceramic Capacitors 399-C0603C224K4RALTUCT-ND
CAP CER 0.22UF 16V X7R 0603

CAP CER 0.22UF 16V X7R 0603

Buy Now Datasheet
Ceramic Capacitors - 399-C0603C224K4RALTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C224K4RALTUTR-ND
Ceramic Capacitors 399-C0603C224K4RALTUTR-ND
0.22µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

0.22µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
.220Uf 16.0V Rohs Compliant Kemet - 42M4427 - Newark, An Avnet Company
Chicago, IL, United States
.220Uf 16.0V Rohs Compliant Kemet
42M4427
.220Uf 16.0V Rohs Compliant Kemet 42M4427
.220UF 16.0V ROHS COMPLIANT: NO

.220UF 16.0V ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-C0603C224K4RALTUDKR-ND 399-C0603C224K4RALTUCT-ND 42M4427
Product Name Ceramic Capacitors Ceramic Capacitors .220Uf 16.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Bypass Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701146 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M20U103M1-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
Ceramic Capacitors - 0603J0100121JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers